EN
  • EN
  • DE

MAX2541ELM#TDG42W

Part No MAX2541ELM#TDG42W
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702681-MAX2541ELM#TDG42W
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2541ELM#TDG42W CAD Model

Description

The MAX2541ELM#TDG42W is a high-performance, low-power RF receiver designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is specifically tailored for the demanding requirements of wireless communication systems, offering a compact solution for applications such as cellular phones, wireless PDAs, and other portable consumer electronics.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it highly versatile for different RF applications.
  • Low Noise Figure: With an exceptional noise figure, the MAX2541ELM#TDG42W ensures high sensitivity and improved signal-to-noise ratio, which is critical for clear signal reception.
  • High Linearity: The product provides excellent linearity, which helps in maintaining signal fidelity by minimizing distortion, even in the presence of strong interfering signals.
  • Low Power Consumption: Designed for battery-powered devices, it consumes minimal power, thereby extending the battery life of the end product.
  • Integration: It combines several functions into a single package, reducing the component count and saving space on the PCB.
  • Advanced Technology: Maxim Integrated's cutting-edge technology ensures reliable performance and durability of the component.

Applications

The MAX2541ELM#TDG42W is ideal for a range of applications where reliable RF reception is crucial. Its high integration and performance characteristics make it an excellent choice for:

  • Smartphones and Cellular Handsets
  • Wireless Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless Data Cards
  • Other Portable Communication Devices

Product Specifications

As a highly integrated RF receiver, the MAX2541ELM#TDG42W encapsulates robustness and functionality in a compact form factor. Its specifications are designed to meet the stringent requirements of modern wireless systems, ensuring consistent and reliable performance in a variety of environments.

Ordering Information

The MAX2541ELM#TDG42W is available for order under the specified part number. For more detailed information, including pricing and availability, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7346 $64.4076
14+ $8.8080 $123.3120
21+ $8.5331 $179.1951
28+ $8.2571 $231.1988
37+ $7.9822 $295.3414
49+ $7.1564 $350.6636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess