EN
  • EN
  • DE

MAX2537EGI-T

Part No MAX2537EGI-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210011-MAX2537EGI-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2537EGI-T CAD Model

Description

MAX2537EGI-T: RF Transceiver from Maxim Integrated

The MAX2537EGI-T is a state-of-the-art RF transceiver component designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This transceiver is specifically tailored for high-performance wireless communication applications, offering a compact and efficient solution for a wide range of products including mobile phones, data modules, and other sophisticated wireless devices.

Key Features:

  • Frequency Range: The device operates in a versatile frequency range, making it suitable for various communication standards.
  • Integration: It integrates multiple functions into a single chip, reducing the need for external components and simplifying design and layout.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2537EGI-T helps to extend the battery life of portable devices.
  • High Performance: The transceiver provides excellent signal quality and reliability, ensuring robust wireless communication.
  • Small Form Factor: Its compact size enables it to fit into space-constrained applications without compromising performance.

Applications:

  • Mobile and Portable Devices
  • Wireless Data Modules
  • Consumer Electronics
  • Internet of Things (IoT) Devices

The MAX2537EGI-T is designed for easy integration into system designs, offering designers a flexible and powerful component that meets the stringent requirements of modern wireless communication systems. Its robust feature set ensures that it can handle the demands of transmitting and receiving signals with high fidelity and minimal interference.

Maxim Integrated's commitment to quality means that the MAX2537EGI-T is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. Whether you're designing a new product or upgrading an existing one, the MAX2537EGI-T RF transceiver is an excellent choice for your wireless communication needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Omron
Need more? Email Us
ESMT
Lowest to $2.9349
EliteMT
Lowest to $3.7539
Shindengen
Lowest to $0.2021
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Agere Systems
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7293 $60.0446
52+ $2.2395 $116.4540
80+ $2.1691 $173.5280
111+ $2.0998 $233.0778
143+ $2.0293 $290.1899
191+ $1.8191 $347.4481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess