EN
  • EN
  • DE

MAX2510EEI+

Part No MAX2510EEI+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type TxRx Only
RF Family/Standard General ISM
Frequency 100MHz ~ 600MHz
Power - Output 1dBm
Supply Voltage (V) 2.7V ~ 5.5V
Current - Receiving 14mA
Current - Transmitting 17mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Part Number Series MAX2510
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811408-MAX2510EEI+
Ultra Librarian 3D Model Ultra Librarian MAX2510EEI+ CAD Model

Description

The MAX2510EEI+ from Maxim Integrated is a high-performance, intermediate-frequency (IF) RF transceiver IC designed for use in a variety of wireless communication applications. This versatile chip is particularly well-suited for applications such as GSM, CDMA, WCDMA, and other 3G cellular systems, as well as for wireless LANs and broadband wireless access systems.

Product Features:

  • Frequency Range: The device operates over a wide frequency range, making it suitable for multiple RF communication standards.
  • Low Power Consumption: The MAX2510EEI+ is designed to be power-efficient, which is critical for battery-powered devices, ensuring longer operation times between charges.
  • High Integration: This IC integrates several functions into a single chip, including a voltage-controlled oscillator (VCO), a fractional-N phase-locked loop (PLL), mixers, and amplifiers. This integration reduces the need for external components, saving space and cost.
  • Programmable: The device includes programmable dividers and filters, allowing for customization to specific application requirements.
  • High Linearity: It offers high linearity performance, which is essential for maintaining signal integrity and reducing distortion in communication systems.
  • Small Form Factor: The MAX2510EEI+ comes in a compact QSOP-28 package, making it ideal for space-constrained applications.

Applications:

  • Cellular handsets and base stations
  • Wireless LANs
  • Broadband wireless access
  • Wireless data links
  • Other RF communication systems

With its advanced features and flexibility, the MAX2510EEI+ is a top choice for designers looking to create robust and efficient wireless communication solutions. Maxim Integrated's commitment to quality ensures that this product delivers reliable performance for the most demanding applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1906 $61.1436
14+ $8.3610 $117.0540
22+ $8.1000 $178.2000
30+ $7.8390 $235.1700
39+ $7.5780 $295.5420
52+ $6.7937 $353.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess