EN
  • EN
  • DE

MAX250CSD-T

Part No MAX250CSD-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829715-MAX250CSD-T
Ultra Librarian 3D Model Ultra Librarian MAX250CSD-T CAD Model

Description

The MAX250CSD-T is a precision voltage reference IC designed and manufactured by Maxim Integrated, a renowned leader in the field of analog and mixed-signal integrated circuits. This component is engineered to provide a stable and accurate reference voltage for various applications, including data converters, battery-powered devices, and precision voltage regulation systems.

Key Features

  • High Precision: The MAX250CSD-T offers a low temperature coefficient, ensuring minimal drift over a wide range of temperatures, which is crucial for maintaining accuracy in sensitive applications.
  • Low Dropout Voltage: This voltage reference can operate with a minimal difference between the input voltage and the output voltage, making it suitable for low-voltage operations and battery-powered devices.
  • Stable and Low Noise: The device is designed to produce a stable reference voltage with minimal output noise, which is essential for high-performance analog circuits.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it versatile for use in various environments and applications.

Applications

The MAX250CSD-T is ideal for use in a wide array of applications where a stable reference voltage is critical. These include:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Precision power supplies

Package and Availability

The MAX250CSD-T comes in a compact SOP (Small Outline Package) form factor, which is suitable for space-constrained applications. The package is designed for surface-mount technology (SMT), facilitating easy integration into various circuit designs. The device is available in tape and reel packaging, making it ideal for automated assembly processes.

With its robust design and reliable performance, the MAX250CSD-T from Maxim Integrated stands out as a top choice for designers seeking a high-quality voltage reference solution. Its combination of precision, stability, and versatility makes it an essential component in the creation of high-performance electronic systems.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3133 $53.0128
37+ $2.7187 $100.5919
57+ $2.6337 $150.1209
79+ $2.5487 $201.3473
102+ $2.4638 $251.3076
136+ $2.2089 $300.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess