EN
  • EN
  • DE

MAX244CQH+TD

Part No MAX244CQH+TD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Octal Transmitter Ten Receiver RS-232 44-Pin PLCC T/R / IC RS-232 DRVR/RCVR 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 8/10
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 785709-MAX244CQH+TD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX244
Introduction Date April 20, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX244CQH+TD CAD Model

Description

The MAX244CQH+TD from Maxim Integrated is a high-performance, low-power, 5V quad RS-232 line driver/receiver designed to meet the stringent requirements of the communications industry. This integrated circuit (IC) is ideally suited for applications that require reliable data transmission over long distances or in electrically noisy environments.

Key Features

  • Integrated Charge Pump Circuitry: The device includes onboard charge pump circuitry that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for dual power supplies and simplifying power management.
  • High Data Rate: With a data rate capability of up to 120kbps, the MAX244CQH+TD is well-suited for high-speed serial communications, ensuring efficient data transfer with minimal latency.
  • Low Power Consumption: Designed for power-sensitive applications, this IC features a low-power shutdown mode that reduces power consumption to just 1µW, making it ideal for battery-operated devices.
  • ESD Protection: The device offers enhanced electrostatic discharge (ESD) protection up to ±15kV, safeguarding the IC against the damaging effects of static electricity and enhancing its reliability in harsh environments.
  • Robust Transceiver Design: Each driver and receiver of the MAX244CQH+TD can operate with up to ±30V input levels, providing a robust interface that is tolerant to voltage spikes and surges commonly found in industrial settings.

Applications

The MAX244CQH+TD is a versatile component that can be deployed in a variety of applications, including:

  • Point-of-Sale (POS) Systems
  • Data Communication Equipment
  • Industrial Control Systems
  • Networking Equipment
  • Portable Computing Devices

Package and Quality

The device is offered in a heat-dissipating, surface-mount QFP (Quad Flat Package) that ensures efficient thermal management. Maxim Integrated is committed to maintaining high quality and reliability standards, and the MAX244CQH+TD is no exception. It is built to meet or exceed industry standards for performance and durability.

Overall, the MAX244CQH+TD from Maxim Integrated is a reliable and efficient solution for any application requiring RS-232 communication. Its robust feature set and high-quality design make it an excellent choice for designers and engineers looking for a dependable and cost-effective serial interface solution.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess