EN
  • EN
  • DE

MAX243MJE/883B

Part No MAX243MJE/883B
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 16CDIP / 2/2 Transceiver RS232 16-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Receiver Hysteresis 1 V
Data Rate 200kbps
Voltage - Supply 5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number MAX243
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925280-MAX243MJE/883B
Ultra Librarian 3D Model Ultra Librarian MAX243MJE/883B CAD Model

Description

The MAX243MJE/883B is a high-performance, reliable integrated circuit designed and manufactured by Maxim Integrated. It is a part of Maxim's extensive range of products that cater to various applications requiring precision, efficiency, and durability. This IC is specifically engineered to meet the rigorous demands of military and aerospace applications, as indicated by the "/883B" suffix, which denotes compliance with the stringent requirements of MIL-STD-883B.

Key Features

  • High Reliability: Built to meet military standards, the MAX243MJE/883B offers exceptional reliability under extreme conditions, making it suitable for mission-critical applications.
  • Temperature Range: This device operates over a wide temperature range, ensuring consistent performance even in harsh environmental conditions.
  • Dual Charge Pump: The IC includes an onboard dual charge pump circuitry that allows for RS-232 level translation without the need for external capacitors.
  • Low Power Consumption: Maxim Integrated's design focus on power efficiency ensures that the MAX243MJE/883B maintains low power consumption, which is critical for battery-powered and energy-sensitive systems.
  • Robust ESD Protection: The device provides excellent electrostatic discharge (ESD) protection, safeguarding the IC from unexpected electrical spikes that can occur in challenging environments.

Applications

The MAX243MJE/883B is versatile and is ideal for a range of high-reliability applications such as:

  • Avionics and aerospace systems
  • Military communications equipment
  • Satellite and space technology
  • Navigation and GPS devices
  • Marine and undersea instrumentation

Technical Specifications

With a focus on delivering top-notch performance, the MAX243MJE/883B incorporates a set of technical specifications that ensure it meets the needs of the most demanding systems:

  • Supply Voltage Range: Specified by manufacturer
  • Data Rate: Specified by manufacturer
  • Number of Drivers/Receivers: Specified by manufacturer
  • Package Type: Specified by manufacturer

For detailed technical specifications, please refer to the Maxim Integrated datasheet for the MAX243MJE/883B.

Conclusion

In conclusion, the MAX243MJE/883B from Maxim Integrated stands as a testament to the company's commitment to quality and performance. It is a robust, power-efficient, and highly reliable integrated circuit that is perfectly suited for applications where failure is not an option. With its adherence to military standards, this IC is the go-to choice for engineers looking for components that will perform without compromise in the most challenging conditions.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9233 $95.8466
3+ $39.3220 $117.9660
5+ $38.0931 $190.4655
7+ $36.8641 $258.0487
9+ $35.6352 $320.7168
11+ $31.9485 $351.4335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess