EN
  • EN
  • DE

MAX242CPN+

Part No MAX242CPN+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 18-Pin PDIP N / IC 2DVR/2RCVR RS232 5V 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 785705-MAX242CPN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX242
Introduction Date April 20, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX242CPN+ CAD Model

Description

The Maxim Integrated MAX242CPN+ is a high-performance, dual transceiver component designed to facilitate RS-232 communication in a variety of applications. This integrated circuit (IC) is part of the MAX220-MAX249 family of line drivers/receivers, which are known for their reliability and efficiency in data transmission.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 2/2
  • Supply Voltage: 5V
  • Data Rate: 120kbps
  • Power-Down Feature: Yes, to conserve energy when not in active use
  • ESD Protection: Up to ±15kV for enhanced durability and reliability
  • Operating Temperature Range: 0°C to +70°C
  • Package: PDIP-18, providing a familiar and convenient through-hole mounting option

Applications

The MAX242CPN+ is versatile and can be used across various applications, including:

  • Portable Computing Devices
  • Low-Power Modems
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals

Product Description

The MAX242CPN+ is engineered to provide reliable bidirectional data communication while maintaining a low power consumption profile. It operates from a single 5V power supply and features two drivers and two receivers. This component is capable of achieving a data rate of up to 120kbps, making it suitable for moderate speed data transfer applications.

Built with an integrated charge pump circuit, the MAX242CPN+ generates the necessary RS-232 voltage levels using a single 5V supply. This feature simplifies design and reduces external component count. Additionally, the device includes a power-down mode, which minimizes power consumption when the transceiver is not in use.

For protection against the rigors of real-world environments, the MAX242CPN+ offers ESD protection up to ±15kV, ensuring the longevity and stability of the device under various conditions. The device's operating temperature range of 0°C to +70°C allows for deployment in a broad spectrum of environments.

The PDIP-18 package of the MAX242CPN+ allows for easy integration into existing designs, providing a convenient solution for engineers looking to implement RS-232 communication capabilities without the need for complex redesigns or surface-mount technology capabilities.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX242CPN+ stands out as a reliable choice for designers and engineers looking to incorporate RS-232 interfaces into their projects.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess