EN
  • EN
  • DE

MAX2424EAI+

Part No MAX2424EAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Front End IC 3.3V 28-Pin SSOP / IC TXRX IMAGE REJECT 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Operating Supply Voltage 2.7 V ~ 4.8 V
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785702-MAX2424EAI+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX2424
Introduction Date February 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2424EAI+ CAD Model

Description

Maxim Integrated MAX2424EAI+ Overview

The MAX2424EAI+ is a high-performance, low-power, RF transceiver from Maxim Integrated, designed to cater to the demanding requirements of wireless communication applications. This versatile component is ideal for a wide range of systems, including but not limited to, wireless local loop, ISM band applications, and wireless data links.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of RF applications.
  • Integration: It integrates a complete IF transceiver, which significantly reduces the external component count, thus saving space and cost in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2424EAI+ conserves energy, making it perfect for battery-operated devices.
  • High Sensitivity: The transceiver's high sensitivity enhances its ability to pick up weak signals, ensuring reliable communication even in challenging conditions.

Performance Specifications

The device boasts excellent linearity and a low-noise figure, which contribute to its superior signal quality. Its dynamic range is optimized to handle the complex demands of both transmitting and receiving RF signals.

Package and Quality

Encased in a 28-pin SSOP package, the MAX2424EAI+ is designed for durability and reliable performance. Maxim Integrated's commitment to quality means that this component meets stringent industry standards for reliability and longevity.

Applications

With its robust feature set, the MAX2424EAI+ is an excellent choice for developers looking to create sophisticated RF communication systems. It is particularly well-suited for:

  • Wireless Local Loop (WLL) Systems
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • Wireless Data Links
  • Other RF Transceiver Applications

The MAX2424EAI+ from Maxim Integrated represents a blend of performance, integration, and efficiency, making it a top choice for engineers and designers looking to push the boundaries of wireless communication technology.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess