EN
  • EN
  • DE

MAX2392EGI

Part No MAX2392EGI
Manufacturer Maxim Integrated
Catalog RF Receivers
Description W-CDMA ZERO-IF RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 2.01GHz ~ 2.025GHz
Data Rate (Max) 12.2kbps
Modulation or Protocol TD-SCDMA, W-CDMA, W-TDD
Applications Cellular, WCDMA
Current - Receiving 11.5mA ~ 34mA
Data Interface SPI
Features Multiple Channels, Analog and Digital Data
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 209932-MAX2392EGI
Ultra Librarian 3D Model Ultra Librarian MAX2392EGI CAD Model

Description

The MAX2392EGI is a high-performance, low-power RF receiver designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This receiver is specifically tailored for the demanding needs of wireless communication systems that require efficient signal processing at high frequencies.

Key Features

  • Frequency Range: The MAX2392EGI operates at an impressive frequency range, making it suitable for a variety of applications including ISM bands and wireless infrastructure.
  • Integration: It integrates several key features, such as an LNA, IF amplifiers, and a demodulator on a single chip, which simplifies design and conserves board space.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices, helping to extend operational life.
  • Performance: The receiver boasts excellent sensitivity and selectivity, ensuring reliable performance even in environments with high levels of interference.

Applications

The MAX2392EGI is well-suited for a wide range of applications, including:

  • Wireless local loop (WLL) systems
  • Wireless personal digital assistants (PDAs)
  • Global Positioning System (GPS) receivers
  • Other wireless communication systems requiring high-frequency signal processing

Technical Specifications

Parameter Value
Package/Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40°C ~ 85°C
Supply Voltage 2.7V to 3.3V
Integration LNA, Mixer, IF Amplifiers, Demodulator

Ordering Information

The MAX2392EGI can be ordered with different options to meet specific application requirements. For detailed ordering information and availability, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess