Products specifications Report Issue?

Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bulk
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Standard
Mounting Through Hole, Right Angle
Actuator Length, Right Angle 3.15mm
Actuator Orientation Side Actuated
Termination Style PC Pin
Outline 7.40mm x 7.30mm
Illumination Non-Illuminated
Operating Force 150gf
Features Grounding Pin
Switch Travel 0.25mm
Mechanical Life 300,000 Cycles
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 1021571-B3F-3102
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B3F-3102 CAD Model

Description

The Omron B3F-3102 is a through-hole, right-angle switch with a standard actuator type and a grounding pin.

  • Mounting Type: Through-Hole
  • Orientation: Right-Angle
  • Actuator Type: Standard
  • Features: Grounding Pin
  • Circuit Configuration: SPST-NO
  • Switch Function: Off-Mom
  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Applications: Industrial, Test and Measurement, Communications and Networking
  • Mechanical Life: 300,000 Cycles
  • Operating Force: 150gf
  • Outline: 7.40mm x 7.30mm
  • Operating Temperature: -25°C to 70°C

You May Also Be Interested in

C&K Components
SWITCH TACTILE / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
ECAD model for KSL0M412H7.5LFT
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $1.4013
ECAD model for B3FS-1002P-SUS
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.9691
ECAD model for KMR231NG LFS
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Lowest to $0.9488
ECAD model for KSL0V411LFT
C&K Components
SWITCH TACTILE SPST-NO 0.01A 32V
Lowest to $1.0517
ECAD model for KSC143JLFG
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $1.1911
ECAD model for 1571634-2
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for PTS635VH31 LFS
Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.1478
ECAD model for B3F-4005
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1596
ECAD model for B3F-4050

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.4387 $65.8050
360+ $0.3601 $129.6360
560+ $0.3488 $195.3280
770+ $0.3376 $259.9520
995+ $0.3263 $324.6685
1,330+ $0.2925 $389.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,600 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention