EN
  • EN
  • DE

MAX2371ETC+T

Part No MAX2371ETC+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC LNA W/ATTEN AND VGA 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Frequency 100MHz ~ 1GHz
Gain 15dB
Noise Figure 1.8dB
RF Type General
Operating Supply Voltage 2.65 V ~ 3.3 V
Operating Supply Current 5.5mA
Package 12-WFQFN Exposed Pad
Manufacturer Package 12-TQFN (3x3)
Win Source Part Number 702629-MAX2371ETC+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2371
Introduction Date June 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2371ETC+T CAD Model

Description

The MAX2371ETC+T is a high-performance, low-power RF receiver integrated circuit (IC) designed and manufactured by Maxim Integrated. This versatile component is engineered to provide exceptional RF reception capabilities for a wide range of applications, including but not limited to wireless communication systems, data acquisition, and telemetry.

The device operates within a frequency range of 400MHz to 500MHz, making it suitable for various communication bands. It is designed with a highly sensitive architecture that ensures reliable signal reception even in environments with low signal strength. The MAX2371ETC+T also features an integrated low-noise amplifier (LNA) that boosts the received signal without significantly increasing the noise level, thus maintaining signal integrity.

One of the key attributes of the MAX2371ETC+T is its low power consumption, which makes it an ideal choice for battery-powered devices where energy efficiency is paramount. Additionally, the IC includes an automatic gain control (AGC) circuit that dynamically adjusts the signal gain to accommodate varying signal strengths, ensuring consistent performance across different operating conditions.

The MAX2371ETC+T comes in a compact, 12-pin TQFN package with a footprint of just 3mm x 3mm, allowing for space-saving designs in compact electronic devices. Its surface-mount technology (SMT) compatibility enables streamlined manufacturing processes and integration into modern printed circuit board (PCB) designs.

Maxim Integrated's commitment to quality is evident in the MAX2371ETC+T, with features designed to enhance reliability and longevity. The device is built to withstand industrial temperature ranges from -40°C to +85°C, ensuring stable operation in harsh conditions.

In summary, the MAX2371ETC+T RF receiver is a testament to Maxim Integrated's dedication to providing advanced, reliable, and energy-efficient components for the electronics industry. Its combination of performance, power efficiency, and compact design makes it a top choice for designers looking to create sophisticated wireless communication solutions.

You May Also Be Interested in

CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess