EN
  • EN
  • DE

MAX2361EGM-D

Part No MAX2361EGM-D
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702627-MAX2361EGM-D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2361EGM-D CAD Model

Description

The MAX2361EGM-D is a highly integrated RF transceiver from Maxim Integrated, designed for the demanding needs of wireless communication systems. This advanced transceiver is a key component in applications such as mobile phones, wireless modems, and other RF communication devices, where performance, power efficiency, and compactness are critical.

Key Features

  • Frequency Range: The device operates in the frequency bands that are most commonly used for cellular and other wireless communication standards, providing versatility across different applications.
  • Integration: The MAX2361EGM-D integrates several functions including a receiver, transmitter, Voltage Controlled Oscillator (VCO), and frequency synthesizer, which minimizes the need for external components and reduces the overall system footprint.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices where longevity is crucial.
  • Programmable: It offers programmable features that allow for flexibility in various system designs, accommodating a wide range of performance requirements.
  • High Performance: The transceiver provides high sensitivity and selectivity, ensuring reliable communication even in environments with high interference.

Applications

The MAX2361EGM-D is ideal for a variety of applications, including:

  • Cellular handsets and data devices
  • Wireless local loop systems
  • Wireless personal communication services (PCS)
  • General RF transceiver applications

Technical Specifications

With its advanced technical specifications, the MAX2361EGM-D ensures robust and efficient operation in a wide range of wireless communication scenarios. Its specifications include a high level of integration, low power operation, and a frequency range suitable for multiple communication standards.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2361EGM-D transceiver is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance and longevity in the field.

For more detailed technical information, datasheets, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess