EN
  • EN
  • DE
  • IT

MAX234ESE

Part No MAX234ESE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702624-MAX234ESE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX234ESE CAD Model

Description

Maxim Integrated MAX234ESE RS-232 Interface IC

The MAX234ESE from Maxim Integrated is a high-performance RS-232 Interface IC designed to meet the demanding requirements of communication and industrial applications. This integrated circuit comes in a 16-pin narrow SO package, offering a compact solution for serial communication tasks. It is part of Maxim's MAX230 series, which is renowned for its reliability and efficiency in converting signals between RS-232 and TTL/CMOS compatible levels.

Key Features

  • Integrated Charge Pump Circuitry: The MAX234ESE includes charge pump circuitry that eliminates the need for an external capacitor, thus reducing the overall component count and saving on board space.
  • Low Power Consumption: Designed for low-power operation, this IC consumes only 5μW of power in shutdown mode, making it ideal for battery-powered applications.
  • Wide Voltage Range: It operates on a single +5V supply while maintaining a wide range of common-mode input voltages, ensuring compatibility with a variety of digital logic levels.
  • High Data Rate: With a data rate of up to 120kbps, the MAX234ESE is capable of handling high-speed data communication with ease.
  • Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection circuitry, safeguarding the IC against electrostatic discharges up to ±15kV, thus enhancing its durability and reliability in harsh environments.

Applications

  • Battery-Powered Equipment
  • Portable Computing Devices
  • Data Acquisition Systems
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals

The MAX234ESE from Maxim Integrated offers a robust and efficient solution for systems that require reliable RS-232 communications. With its integrated charge pump, low power consumption, and high data rate capabilities, it is an excellent choice for designers looking to implement serial communication in their products without compromising on performance or space. Whether used in portable devices or industrial controls, the MAX234ESE stands out as a versatile and dependable component that upholds the quality and innovation associated with Maxim Integrated products.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3735 $58.9880
20+ $6.0499 $120.9980
30+ $5.8605 $175.8150
41+ $5.6722 $232.5602
53+ $5.4828 $290.5884
71+ $4.9157 $349.0147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess