Product Overview: MAX232ECPE from Maxim Integrated
The MAX232ECPE is a versatile integrated circuit from Maxim Integrated, renowned for its reliable performance in facilitating serial communication in a multitude of electronic applications. Designed to convert signals from an RS-232 serial port to signals suitable for use in TTL-compatible digital logic circuits, this chip is an essential component for embedded systems that require serial connectivity.
Key Features
- Dual Driver/Receiver: The MAX232ECPE includes two drivers and two receivers, providing the necessary interfaces for full-duplex communication.
- Electrostatic Discharge (ESD) Protection: With built-in ESD protection, this device can withstand ±15kV discharges, offering robust reliability for industrial environments.
- Low Power Consumption: Operating with a 5V power supply, this chip is designed for low-power operations, making it ideal for battery-powered or power-sensitive applications.
- High Data Rate: Capable of supporting data rates up to 120kbps, the MAX232ECPE is suitable for high-speed data communication tasks.
- Capacitor Integration: The device requires only four external capacitors, reducing the overall component count and simplifying the circuit design.
Applications
The MAX232ECPE is widely used across various industries due to its versatility and reliability. Common applications include:
- Interface translation between microcontrollers and RS-232 peripherals
- Serial data communication for industrial machines and equipment
- Point-of-sale (POS) terminals and barcode scanners
- Telecommunications equipment
- Consumer electronics requiring serial connectivity
Technical Specifications
Some of the technical specifications of the MAX232ECPE include:
| Parameter |
Value |
| Supply Voltage (VCC) |
5V ±10% |
| Operating Temperature Range |
0°C to +70°C |
| Data Rate |
120kbps |
| Number of Drivers/Receivers |
2/2 |
| ESD Protection |
±15kV |
| External Capacitors |
4 (1µF each) |
With its robust feature set and Maxim Integrated's reputation for quality, the MAX232ECPE is a go-to choice for engineers and designers looking to implement reliable serial communication in their projects.