EN
  • EN
  • DE

SMC30J28CA

Part No SMC30J28CA
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series SMC30J, TRANSIL™
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28V
Voltage - Breakdown (Min) 31.1V
Voltage - Clamping (Max) @ Ipp 45.4V
Current - Peak Pulse (10/1000µs) 66A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMC30
Other Names 497-12217-1,497-12217-2,-497-12217-6,497-12217-6,-497-12217-2,-497-12217-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298432-SMC30J28CA
Ultra Librarian 3D Model Ultra Librarian SMC30J28CA CAD Model

Description

SMC30J28CA - Transient Voltage Suppressor from STMicroelectronics

The SMC30J28CA is a robust transient voltage suppressor (TVS) designed by STMicroelectronics, a leader in the semiconductor industry. This high-quality TVS device is specifically engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of your systems.

Key Features

  • Bi-directional device: The SMC30J28CA is a bi-directional TVS, meaning it can provide protection in both forward and reverse current scenarios. This feature is particularly useful in AC applications or where the polarity of the transient could be either positive or negative.
  • High surge capability: With its ability to handle high transient power dissipation, the SMC30J28CA is capable of withstanding surge events, making it an ideal choice for safeguarding against extreme voltage conditions.
  • Low clamping voltage: Upon encountering a voltage spike, the SMC30J28CA clamps to a low voltage level, reducing the risk of damage to the protected component and ensuring a quick response to transients.
  • Large operating temperature range: This device is designed to operate effectively over a wide temperature range, making it suitable for various challenging environments.

Applications

The SMC30J28CA is versatile and can be used in a range of applications, including:

  • Power supply lines
  • Data communication systems
  • Industrial electronics
  • Consumer electronics

Product Specifications

The SMC30J28CA boasts a 3000 W peak pulse power capability with a 10/1000 µs waveform. It is designed to protect voltage-sensitive components from ESD and transient voltage events. The device features a junction passivation-optimized design, providing it with excellent reliability and performance. Its low incremental surge resistance is instrumental in offering protection for sensitive circuits.

Constructed in a SMC (DO-214AB) package, the SMC30J28CA ensures efficient heat dissipation and robust mechanical protection. Its compliance with RoHS and Halogen-Free directives makes it an environmentally friendly choice for modern electronic designs.

In summary, the SMC30J28CA from STMicroelectronics is a high-performance, bi-directional TVS diode that offers superior protection against voltage transients, making it an essential component for safeguarding electronic systems across diverse applications.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9775 $53.7625
125+ $0.8021 $100.2625
195+ $0.7770 $151.5150
270+ $0.7520 $203.0400
345+ $0.7269 $250.7805
465+ $0.6517 $303.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,986 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess