EN
  • EN
  • DE

MAX232EC

Part No MAX232EC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702609-MAX232EC
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MAX232EC CAD Model

Description

Introducing the MAX232EC from Maxim Integrated

The MAX232EC is a versatile and robust integrated circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This chip is specifically tailored for applications requiring voltage level translation, making it an ideal component for facilitating communication between microcontrollers and serial peripherals.

Key Features

  • Dual Driver/Receiver: The MAX232EC includes two line drivers and two line receivers, supporting full-duplex communication for effective serial data exchange.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range from 4.5V to 5.5V, providing flexibility in various system designs.
  • On-Chip Charge Pump: The innovative on-chip charge pump circuitry generates the necessary RS-232 voltage levels (±10V) from a single 5V supply, eliminating the need for additional power sources.
  • High Data Rate: The device supports data rates up to 120kbps, making it suitable for high-speed serial communication links.
  • Electrostatic Discharge (ESD) Protection: The MAX232EC is equipped with ESD protection circuitry, ensuring resilience against electrostatic discharges up to ±15kV, safeguarding the integrity of your data and hardware.

Applications

The MAX232EC is widely used across various industries and applications, including:

  • Serial data communication in embedded systems
  • Interface translation between microcontroller logic and RS-232 compatible devices like modems, printers, and sensors
  • Industrial control and automation systems
  • Point-of-sale terminals
  • Networking and telecommunication equipment

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality, and the MAX232EC is no exception. Each chip is meticulously crafted to meet the highest standards, ensuring reliable performance and longevity in the field. Whether you're designing a new system or upgrading an existing one, the MAX232EC offers a proven solution for your RS-232 communication needs.

Choose the MAX232EC for seamless integration and exceptional performance, backed by Maxim Integrated's reputation for excellence in circuit design.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8894 $57.8110
160+ $0.7300 $116.8000
250+ $0.7069 $176.7250
340+ $0.6838 $232.4920
440+ $0.6618 $291.1920
585+ $0.5925 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess