EN
  • EN
  • DE

MAX2322EUP-T

Part No MAX2322EUP-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702596-MAX2322EUP-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2322EUP-T CAD Model

Description

MAX2322EUP-T: A Robust Interface IC from Maxim Integrated

The MAX2322EUP-T is a high-performance interface integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered to facilitate reliable communication between data terminals and signal transceivers, making it an essential component in a wide range of electronic applications.

At the heart of the MAX2322EUP-T lies its dual driver/receiver configuration, which is tailored to convert TTL/CMOS input levels into TIA/EIA-232-F levels and vice versa. This level translation is critical for devices that require serial communication over long distances or through noisy environments, as the TIA/EIA-232-F standard (formerly known as RS-232) is designed for robust data transmission.

One of the key features of the MAX2322EUP-T is its low-power consumption, which makes it suitable for battery-powered devices where energy efficiency is paramount. Additionally, the device is equipped with a shutdown mode that further reduces power usage when not in active operation. Its wide supply voltage range from 3.0V to 5.5V offers flexibility in system design, accommodating various power rails without the need for additional level shifting.

The MAX2322EUP-T is offered in a space-saving 20-pin TSSOP (Thin Shrink Small Outline Package) that is designed for surface-mount technology (SMT), making it ideal for compact and densely packed circuit boards. Its temperature range, specified from -40°C to +85°C, ensures reliable performance across various environmental conditions.

Maxim Integrated's commitment to quality is evident in the MAX2322EUP-T, which is built to meet the stringent requirements of industrial, telecommunications, and consumer electronics markets. Whether it's being used in data acquisition systems, point-of-sale terminals, or network equipment, the MAX2322EUP-T provides a reliable interface for serial data communication.

Note: Always consult the MAX2322EUP-T datasheet and Maxim Integrated's technical resources for comprehensive specifications, application notes, and design guidelines before integrating this IC into your project.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess