EN
  • EN
  • DE

MAX231CPD+

Part No MAX231CPD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 5 V, 7.5 V ~ 13.2 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Device Package 14-PDIP
Win Source Part Number 133156-MAX231CPD+
Ultra Librarian 3D Model Ultra Librarian MAX231CPD+ CAD Model

Description

The MAX231CPD+ from Maxim Integrated is a highly-integrated RS-232 interface IC, designed to facilitate serial communication in a wide array of applications. This device is particularly well-suited for situations where low power consumption and space-saving are critical considerations. The MAX231CPD+ is part of Maxim’s family of transceivers intended to conform to the EIA/TIA-232 and V.28/V.24 specifications, making it a standard choice for serial port communications in computing and networking equipment.

Key Features:

  • Dual Driver/Receiver: The IC contains two drivers and two receivers, supporting full-duplex communication and making it ideal for connecting DTE (Data Terminal Equipment) with DCE (Data Circuit-terminating Equipment).
  • Low Power Consumption: With its efficient design, the MAX231CPD+ is optimized for low-power operation, which is crucial for battery-powered devices such as laptops and handheld equipment.
  • Single 5V Supply: The device operates from a single 5V power supply, simplifying power management within the system.
  • On-Chip Charge Pump: The integrated charge pump circuitry generates the necessary RS-232 voltage levels (±10V) from the single 5V supply, eliminating the need for additional power sources or multiple supply voltages.
  • High Data Rate: It supports data rates up to 120kbps, ensuring compatibility with high-speed serial communication protocols.
  • ESD Protection: The MAX231CPD+ offers built-in electrostatic discharge (ESD) protection for its transceiver inputs/outputs, safeguarding the device against the damaging effects of static electricity.
  • Industry-Standard Pinout: It is offered in a 14-pin DIP package with an industry-standard footprint, which allows for easy integration into existing designs without significant layout changes.

Applications:

The MAX231CPD+ is versatile enough for use in a variety of applications that require reliable RS-232 communication. These include but are not limited to portable computing devices, networking equipment, industrial control systems, and peripheral interfacing.

Conclusion:

The Maxim Integrated MAX231CPD+ RS-232 Interface IC stands out for its combination of low power requirements, high data rate, and robust ESD protection. Its ease of integration and full-duplex capability make it a preferred choice for designers looking to implement or upgrade serial communication capabilities in their products.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3545 $80.7090
4+ $33.1114 $132.4456
5+ $32.0767 $160.3835
7+ $31.0419 $217.2933
9+ $30.0072 $270.0648
12+ $26.9030 $322.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess