EN
  • EN
  • DE

MAX22445FAWE+

Part No MAX22445FAWE+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 7 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 200Mbps 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MAX22445
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925265-MAX22445FAWE+
Ultra Librarian 3D Model Ultra Librarian MAX22445FAWE+ CAD Model

Description

Maxim Integrated MAX22445FAWE+ Reinforced Digital Isolator

The Maxim Integrated MAX22445FAWE+ is a high-performance, quad-channel reinforced digital isolator designed to provide robust signal isolation for a variety of industrial, medical, and other applications. This component is an essential solution for systems that require strict electrical isolation between the low-voltage and high-voltage domains, such as in data communication across different voltage levels and domains.

The MAX22445FAWE+ offers four independent isolation channels with an isolation rating of up to 5kV RMS for 60 seconds. This makes it an ideal choice for applications that are exposed to high voltages or require extra protection against electric shocks, such as medical equipment and industrial automation systems.

Each channel of the MAX22445FAWE+ can transfer data at rates up to 25Mbps, ensuring fast and reliable communication between devices. The device operates over a wide supply voltage range of 1.71V to 5.5V, providing design flexibility and compatibility with various logic levels. This feature simplifies the power supply design and allows for seamless integration into different system architectures.

The MAX22445FAWE+ boasts an excellent high electromagnetic immunity and low emissions, which minimizes the risk of data corruption due to electrical noise in harsh industrial environments. Additionally, the low power consumption of the device helps in designing energy-efficient systems, which is particularly beneficial for battery-powered or energy-sensitive applications.

With its compact 16-pin wide SOIC package, the MAX22445FAWE+ saves valuable board space and is suitable for high-density circuit designs. The device also features an extended temperature range from -40°C to +125°C, ensuring reliable operation under extreme conditions.

Overall, the Maxim Integrated MAX22445FAWE+ reinforced digital isolator is a high-quality, versatile component that provides safe and reliable electrical isolation, fast data transfer, and robust performance, making it a top choice for engineers and designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6752 $51.3504
5+ $21.0669 $105.3345
8+ $20.4085 $163.2680
11+ $19.7502 $217.2522
14+ $19.0918 $267.2852
18+ $17.1168 $308.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 294 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess