EN
  • EN
  • DE

MAX2163AETL+T

Part No MAX2163AETL+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER ISDB-T LOW IF 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Series *
Win Source Part Number 125890-MAX2163AETL+T
Package Tape & Reel (TR);Bulk
Product Status Obsolete
Function Tuner
RF Type UHF, VHF
Secondary Attributes Down Converter
Grade -
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Ultra Librarian 3D Model Ultra Librarian MAX2163AETL+T CAD Model

Description

The MAX2163AETL+T, manufactured by Maxim Integrated, is a high-performance RF tuner integrated circuit (IC) specifically designed for use in digital video broadcast-handheld (DVB-H) and integrated services digital broadcasting-terrestrial (ISDB-T) applications. This versatile RF tuner IC is engineered to provide exceptional reception quality and energy efficiency, making it an ideal solution for portable devices such as smartphones, tablets, and personal TVs.

Key Features

  • Frequency Range: The device supports a broad frequency range, making it suitable for various global broadcasting standards.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2163AETL+T helps in extending the battery life of portable devices.
  • High Integration: This IC integrates an RF-to-baseband downconversion mixer, an LNA, and a VCO, reducing the need for external components and simplifying the design process.
  • Small Footprint: The compact 40-pin TQFN package (6mm x 6mm) allows for space-saving designs, crucial for modern, sleek portable electronics.

Performance and Flexibility

Maxim Integrated's MAX2163AETL+T is designed to deliver robust performance even in challenging signal conditions. Its flexible design enables it to be used in a variety of mobile TV formats, and its high level of integration provides designers with the ability to create more compact and integrated solutions. The device's programmable baseband filters allow for customization to meet specific application requirements, ensuring optimal performance across different systems.

Applications

The MAX2163AETL+T is suitable for a wide range of applications, including:

  • Portable and handheld TV receivers
  • Mobile devices with integrated TV functionality
  • Automotive TV receivers
  • USB TV dongles

In summary, the MAX2163AETL+T from Maxim Integrated offers a blend of performance, power efficiency, and design flexibility, making it a top choice for designers and manufacturers of portable TV and multimedia devices.

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1367 $74.2734
4+ $30.4712 $121.8848
6+ $29.5195 $177.1170
9+ $28.5666 $257.0994
11+ $27.6149 $303.7639
14+ $24.7586 $346.6204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess