EN
  • EN
  • DE

MAX2141ETH

Part No MAX2141ETH
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702540-MAX2141ETH
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2141ETH CAD Model

Description

The MAX2141ETH from Maxim Integrated is a state-of-the-art integrated circuit designed for advanced radio systems. It is a complete single-chip solution tailored for digital audio broadcasting (DAB) applications, including Band III and L-Band. This versatile tuner IC is optimized to provide exceptional performance with low power consumption, making it an ideal choice for portable and automotive DAB applications.

Key Features

  • Integrated RF Tuner: The MAX2141ETH integrates a high-performance RF tuner that supports both Band III (174-240MHz) and L-Band (1452-1492MHz) frequencies, ensuring wide coverage and flexibility for various DAB systems.
  • Low-IF Architecture: The device utilizes a low-IF architecture that simplifies the design and reduces system complexity. This approach also helps in minimizing external component count, thus reducing the overall system cost.
  • High Integration: With an integrated VCO, tank circuits, LNA, and mixers, the MAX2141ETH reduces the need for additional external components, saving space and streamlining the design process for engineers.
  • High Sensitivity: The tuner is designed to offer high sensitivity, ensuring reliable reception of digital audio broadcast signals even in areas with weak signal strength.
  • Low Power Consumption: The MAX2141ETH is engineered to operate with low power consumption, making it suitable for battery-powered devices where energy efficiency is crucial.

Applications

The MAX2141ETH is highly versatile and can be used in a variety of applications, including:

  • Portable DAB/DAB+ receivers
  • Automotive DAB/DAB+ systems
  • Home audio systems with digital radio capabilities

Technical Specifications

  • Supply Voltage: 2.7V to 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 28-Pin TQFN with exposed pad

Overall, the MAX2141ETH by Maxim Integrated represents a robust and efficient solution for digital audio broadcasting applications, offering designers a compact, high-performance, and cost-effective option for their DAB system designs.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8953 $64.4765
11+ $10.5809 $116.3899
17+ $10.2502 $174.2534
24+ $9.9196 $238.0704
31+ $9.5890 $297.2590
41+ $8.5969 $352.4729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess