EN
  • EN
  • DE

MAX213ECWI+T

Part No MAX213ECWI+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 4/5 Transceiver Full RS232 28-SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 128044-MAX213ECWI+T
Ultra Librarian 3D Model Ultra Librarian MAX213ECWI+T CAD Model

Description

The MAX213ECWI+T from Maxim Integrated is a high-performance, 15kV ESD-protected, 5V-powered, multichannel RS-232 transceiver. This advanced integrated circuit is designed to meet the stringent requirements of EIA/TIA-232-F and to provide a reliable interface between serial communication ports and data terminals. Ideal for applications that require high-speed data exchange and robust ESD protection, the MAX213ECWI+T is a perfect fit for industrial, telecommunications, and consumer electronics systems.

Key Features

  • ESD Protection: The device offers an impressive 15kV ESD protection on transmitter outputs and receiver inputs, which helps to safeguard against electrostatic discharges, ensuring the reliability and longevity of the product.
  • Versatility: It features four drivers and five receivers, providing a versatile interface for various communication requirements.
  • Low Power Consumption: With a 5V power supply, the MAX213ECWI+T operates efficiently, making it suitable for battery-powered devices where power conservation is critical.
  • High Data Rate: The transceiver supports data rates up to 120kbps, allowing for high-speed data transmission that is essential for modern communication systems.
  • Integrated Charge Pump: The on-chip charge pump circuitry generates the necessary RS-232 voltage levels (+10V and -10V) from a single 5V supply, eliminating the need for additional power supplies.

Applications

The MAX213ECWI+T is suitable for a wide range of applications, such as:

  • Point-of-sale (POS) terminals
  • Peripheral device interfaces
  • Data communication in industrial environments
  • Portable computing devices
  • Networking and telecommunication equipment

Package and Availability

The MAX213ECWI+T is offered in a wide-body, 28-pin SOIC package, providing a compact footprint while ensuring adequate spacing for high-voltage signal isolation. This product is available in tape and reel packaging, designated by the "+T" suffix, which facilitates automated assembly processes for high-volume production environments.

With its robust design and comprehensive feature set, the Maxim Integrated MAX213ECWI+T RS-232 transceiver is an excellent choice for engineers and designers looking for a reliable and efficient solution for serial communication applications.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess