EN
  • EN
  • DE

MAX2136AETJ/V+T

Part No MAX2136AETJ/V+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF RECEIVER 44MHZ-891MHZ 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Part Status Preliminary
Frequency 44MHz ~ 891MHz
Applications General Purpose
Data Interface I2C
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Family Part Number MAX2136
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 702535-MAX2136AETJ/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2136AETJ/V+T CAD Model

Description

Maxim Integrated MAX2136AETJ/V+T Digital Satellite Tuner IC

The MAX2136AETJ/V+T from Maxim Integrated is a state-of-the-art digital satellite tuner integrated circuit (IC) designed to offer exceptional performance in satellite television (TV) set-top boxes, home gateways, and personal video recorders. This advanced tuner IC is engineered to provide a seamless and high-quality viewing experience by effectively converting satellite signals into a form that can be decoded by digital receivers.

Featuring a compact 40-pin TQFN package, the MAX2136AETJ/V+T is built with space-saving in mind, making it ideal for modern, sleek consumer electronics where board space is at a premium. The IC operates over a wide frequency range, ensuring compatibility with a broad spectrum of satellite broadcasts.

One of the key benefits of the MAX2136AETJ/V+T is its low noise figure, which minimizes signal degradation and enhances the signal-to-noise ratio. This results in clearer picture quality and improved overall reception. Additionally, the device boasts a high level of integration, reducing the need for external components and simplifying the design process for manufacturers.

With its built-in automatic gain control (AGC), the MAX2136AETJ/V+T ensures consistent performance even in the face of varying signal strengths, which is crucial for maintaining uninterrupted service and optimal picture quality. The device also supports fast channel change, which is essential for providing a user-friendly experience when navigating through different satellite channels.

The MAX2136AETJ/V+T is designed to be power-efficient, which not only helps to reduce the energy consumption of the end product but also contributes to the device's reliability by minimizing heat generation. Furthermore, it is compatible with single-supply operation, simplifying power supply design and further reducing the overall bill of materials.

In conclusion, the MAX2136AETJ/V+T from Maxim Integrated is an excellent choice for manufacturers looking to incorporate a high-performance, reliable, and efficient digital satellite tuner into their products. Its combination of advanced features and compact design ensures that it meets the demands of both consumers and manufacturers in the competitive satellite TV market.

You May Also Be Interested in

Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess