The MAX211EUE+ is a high-performance, 5V-powered, multichannel RS-232 transceiver from Maxim Integrated, designed to meet the stringent requirements of EIA/TIA-232-F and to provide communication interfaces for applications requiring high-speed, bidirectional data flow on multiple channels.
Key Features
- Integrated Protection: This device offers enhanced electrostatic discharge (ESD) protection up to ±15kV, ensuring robustness and reliability in harsh environments.
- Low Power Consumption: With a proprietary low-dropout transmitter output stage, the MAX211EUE+ delivers true RS-232 performance from a single 5V supply, making it ideal for power-sensitive applications.
- High Data Rate: It supports data rates up to 460kbps, making it suitable for high-speed serial communication.
- Versatile Communication: The device features four 0.1µF external charge pump capacitors, which facilitate the creation of ±10V RS-232 voltage levels, eliminating the need for multiple power supplies.
- Space-Efficient Packaging: Available in a 16-pin TSSOP package, the MAX211EUE+ is designed for compact and space-constrained applications.
Applications
The MAX211EUE+ is versatile and can be used in a variety of applications, including:
- Battery-Powered Equipment
- Handheld and Portable Devices
- Data Cables
- Notebook, Laptop, and Palmtop Computers
- Peripheral Interfaces
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5V ±10%
Number of Drivers/Receivers
2/2
ESD Protection
±15kV
Data Rate
460kbps
Operating Temperature Range
0°C to +70°C
The MAX211EUE+ from Maxim Integrated is an exceptional choice for designers looking for a reliable, high-speed RS-232 transceiver with low power consumption and enhanced ESD protection. Its compact form factor and robust feature set make it a versatile solution for a wide range of communication applications.