EN
  • EN
  • DE

MAX6629MTU

Part No MAX6629MTU
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Low
Series MAX series
Win Source Part Number 705706-MAX6629MTU
Manufacturer Maxim Integrated
Ultra Librarian 3D Model Ultra Librarian MAX6629MTU CAD Model

Description

Maxim Integrated MAX6629MTU Precision Temperature Sensor

The MAX6629MTU is a high-accuracy digital temperature sensor from Maxim Integrated, designed for precise thermal monitoring in a wide range of applications. This device offers an impressive combination of features that make it ideal for environments where precise temperature measurements are critical.

With its small 8-pin TSSOP package, the MAX6629 is not only space-efficient but also provides a low-cost solution for temperature sensing needs. The sensor operates over a wide temperature range, typically from -55°C to +125°C, ensuring versatility across various industries including telecommunications, computing, and industrial controls.

One of the standout features of the MAX6629MTU is its high level of accuracy. It provides ±1°C accuracy from -40°C to +125°C, with ±2°C accuracy from -55°C to +125°C. This precision is essential for systems that rely on accurate temperature readings to maintain performance and safety.

The device communicates via a 2-wire, I²C-compatible serial interface, which allows for easy integration into existing systems without the need for complex wiring or signal conditioning. Multiple MAX6629 sensors can be connected to a single I²C bus, thanks to its built-in address selection pins, enabling the monitoring of several temperature zones within a system.

Additionally, the MAX6629MTU features a programmable overtemperature alarm output (OS) that can be used to trigger a protective mechanism in the event of abnormal temperature conditions. This function is invaluable for preventing thermal-related damage to sensitive electronic components.

Overall, the Maxim Integrated MAX6629MTU is a robust and reliable choice for designers who need a compact, high-precision temperature sensor for their projects. Its ease of use, combined with its high accuracy and flexibility, makes it an excellent choice for a wide array of applications where temperature monitoring is of paramount importance.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4604 $58.8268
41+ $2.8390 $116.3990
63+ $2.7501 $173.2563
87+ $2.6623 $231.6201
113+ $2.5733 $290.7829
151+ $2.3065 $348.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess