EN
  • EN
  • DE

MAX2102CWI

Part No MAX2102CWI
Manufacturer Maxim Integrated
Catalog Unclassified
Description TUNER IC DIRECT-CONV DBS 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Discontinued
Base Product Number MAX210
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 209646-MAX2102CWI
Ultra Librarian 3D Model Ultra Librarian MAX2102CWI CAD Model

Description

The MAX2102CWI by Maxim Integrated is a high-performance, direct-conversion tuner IC designed to address the needs of satellite communication systems. This versatile component is engineered to convert RF signals directly to baseband using a single conversion step, which simplifies the design and reduces the overall system complexity.

Key Features

  • Frequency Range: The device is capable of operating over a broad frequency range, making it suitable for a variety of satellite communication bands.
  • Low Noise Figure: Its low noise figure ensures excellent sensitivity and signal integrity, which is crucial for maintaining high-quality signal reception.
  • High Linearity: The MAX2102CWI provides high linearity, which minimizes distortion and allows for the reception of a wide range of signal amplitudes without degradation.
  • Integrated LO Generation: With an integrated local oscillator (LO) generation, it reduces the need for external components, thus saving board space and simplifying the design process.
  • Small Package: The IC comes in a compact package, which is ideal for applications where board space is at a premium.

Applications

The MAX2102CWI is well-suited for a range of applications within the satellite communication sector, including:

  • Direct Broadcast Satellite (DBS) receivers
  • VSAT systems
  • Satellite radio (SDARS)
  • Other satellite-based communication systems

Design Support and Availability

Maxim Integrated provides comprehensive design support for the MAX2102CWI, including detailed datasheets, application notes, and reference designs to assist engineers in integrating this component into their projects. For information on pricing and availability, interested parties should contact Maxim Integrated or an authorized distributor.

In summary, the MAX2102CWI from Maxim Integrated is a sophisticated, high-performance solution for satellite communication systems, offering designers a mix of high integration, performance, and ease of use.

You May Also Be Interested in

TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3218 $58.2526
17+ $6.8284 $116.0828
27+ $6.6147 $178.5969
37+ $6.4010 $236.8370
47+ $6.1885 $290.8595
63+ $5.5486 $349.5618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess