EN
  • EN
  • DE

BU2360FV

Part No BU2360FV
Manufacturer Rohm Semiconductor
Catalog Clock/Timing - Application Specific
Description Clock Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1155688-BU2360FV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU2360FV CAD Model

Description

The BU2360FV is an application-specific clock/timing IC manufactured by Rohm Semiconductor. This device is designed to generate specific frequencies and timing signals required in various electronic systems. It offers a compact and efficient solution for clock generation and management.

Applications:

  • Audio/Visual equipment: Used for generating clock signals in DVD players, Blu-ray players, and set-top boxes.
  • Gaming consoles: Provides precise timing for processor and peripheral synchronization.
  • Digital cameras and camcorders: Controls image sensor timing and data processing.
  • Car navigation systems: Supplies accurate clock signals for GPS and display functions.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other automated systems for precise timing control.

Features:

  • Integrated PLL (Phase-Locked Loop): Allows for frequency multiplication and division.
  • Multiple output frequencies: Can generate several different clock frequencies simultaneously.
  • Low jitter: Ensures high signal integrity.
  • Compact package: Space-saving design for integration into small devices.
  • Wide operating voltage range: Suitable for various power supply conditions.
  • Built-in crystal oscillator circuit: Simplifies system design and reduces component count.

Benefits:

  • Precise timing: Ensures accurate operation of electronic systems.
  • Reduced component count: Integrated functionality minimizes the need for external components.
  • Improved signal integrity: Low jitter output signals enhance system performance.
  • Simplified design: Easy to integrate into existing systems.
  • Cost-effective solution: Provides a high level of functionality at a competitive price.

Additional Details:

The BU2360FV operates using a 3.3V power supply. The specific output frequencies and other configuration parameters are programmable via an I2C interface. This flexibility allows it to be adapted to a wide range of applications. Its PLL provides excellent frequency stability and low phase noise. The device is available in a small VQFP package. Furthermore, it includes power-down modes to minimize power consumption during periods of inactivity. Detailed timing diagrams and register maps are available in the datasheet.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7489 $60.4758
52+ $2.2557 $117.2964
80+ $2.1853 $174.8240
110+ $2.1148 $232.6280
142+ $2.0444 $290.3048
190+ $1.8330 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess