EN
  • EN
  • DE

MAX2082CXD+

Part No MAX2082CXD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 5V 336CSBGA / Transceiver 336-CSBGA (10x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series -
Package Tray
Type Transceiver
Protocol -
Number of Drivers/Receivers -
Duplex -
Data Rate -
Voltage - Supply -
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 336-LFBGA, CSBGA
Supplier Device Package 336-CSBGA (10x23)
Base Product Number MAX2082
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 36 pcs
Win Source Part Number 1382763-MAX2082CXD+
Ultra Librarian 3D Model Ultra Librarian MAX2082CXD+ CAD Model

Description

The MAX2082CXD+ is a state-of-the-art ultrasound analog front-end (AFE) module from Maxim Integrated, designed to deliver exceptional performance for medical ultrasound imaging applications. This highly integrated device combines eight channels of low-noise preamplifiers (LNA), variable gain amplifiers (VGA), anti-aliasing filters, and a high-performance 12-bit analog-to-digital converter (ADC) to provide a complete signal chain solution for ultrasound systems.

Key Features

  • Eight-Channel Complete Ultrasound Receive Path
  • Low Noise Preamplifier (LNA) with a Noise Figure of 2.5dB
  • Programmable Gain for Each Channel
  • Integrated 12-Bit, 50Msps ADC
  • On-Chip Anti-Aliasing Filter
  • High Integration Reduces System Cost and Complexity
  • Digital Gain and Phase Delay Calibration for Beamforming
  • Compact 144-TQFP Package

Performance Benefits

The MAX2082CXD+ offers a highly optimized signal path for ultrasound imaging, ensuring low noise and high dynamic range. The LNA has a very low noise figure, which minimizes image artifacts and improves image quality. The programmable gain allows for fine-tuning of the signal level to optimize the dynamic range for different imaging scenarios. The integrated ADC provides high-speed data conversion with excellent linearity, further enhancing image clarity.

Applications

Designed for the demanding requirements of medical imaging, the MAX2082CXD+ is ideal for a variety of ultrasound systems, including:

  • Portable and Handheld Ultrasound Scanners
  • High-End Cart-Based Imaging Systems
  • 3D Ultrasound Imaging
  • Doppler Imaging

Conclusion

The MAX2082CXD+ from Maxim Integrated is a versatile and powerful ultrasound AFE that simplifies design, reduces power consumption, and improves overall imaging performance. With its compact size and comprehensive feature set, it is an excellent choice for manufacturers looking to create advanced ultrasound systems with superior image quality.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $225.6944 $451.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess