EN
  • EN
  • DE

MAX204EWE

Part No MAX204EWE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V RS-232 Transceivers with 0.1uF External Capacitors | IC TXRX RS232 5V 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Protocol RS232
Number of Drivers/Receivers 4/0
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX204
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212601-MAX204EWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX204EWE CAD Model

Description

The MAX204EWE is a high-performance, low-power transceiver for RS-232 and V.28 communications from Maxim Integrated. This device is designed to meet the stringent requirements of EIA/TIA-232-F while operating at a single +5V power supply. The MAX204EWE is a member of a family of transceivers that provide a variety of data rates and supply voltages, making them suitable for a wide range of applications, from battery-powered systems to multi-drop communication links.

Key Features

  • Single +5V Power Supply: The MAX204EWE operates on a single +5V power source, which simplifies power supply design and ensures compatibility with standard digital logic levels.
  • Low Power Consumption: With its low-power shutdown mode, this device significantly reduces power consumption when not in active use, making it ideal for power-sensitive applications.
  • High Data Rates: Capable of supporting data rates up to 120kbps, the MAX204EWE is suitable for high-speed data communication.
  • Electrostatic Discharge (ESD) Protection: The transceiver includes integrated ESD protection circuitry, which protects against electrostatic discharges up to ±15kV, ensuring robust performance in harsh environments.
  • Integrated Charge Pump Circuitry: The onboard charge pump circuitry generates the necessary RS-232 voltage levels (+10V and -10V) from the single +5V supply, eliminating the need for external dual supplies.

Applications

The MAX204EWE is versatile enough to fit a wide range of applications, such as:

  • Portable and battery-powered equipment
  • Point-of-sale (POS) terminals
  • Data logging and data acquisition systems
  • Industrial control and automation

Package and Quality

The MAX204EWE is available in a 16-pin Wide SO package, providing a compact footprint for space-constrained applications. Maxim Integrated is known for its commitment to high-quality products, and the MAX204EWE is no exception. It is built to meet or exceed industry standards for reliability and performance.

In summary, the MAX204EWE from Maxim Integrated is a reliable and efficient solution for RS-232 communication, offering low power consumption, high data rates, and robust ESD protection in a compact package.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6881 $61.5048
19+ $6.3083 $119.8577
29+ $6.1111 $177.2219
40+ $5.9141 $236.5640
51+ $5.7169 $291.5619
68+ $5.1254 $348.5272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess