EN
  • EN
  • DE

MAX204CSE

Part No MAX204CSE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702491-MAX204CSE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX204CSE CAD Model

Description

Maxim Integrated MAX204CSE Serial Interface Transceiver

The MAX204CSE from Maxim Integrated is a versatile and robust serial interface transceiver designed to facilitate communication between data terminal equipment (DTE) and data communication equipment (DCE). This transceiver is part of Maxim's MAX200-MAX211/MAX213 family, renowned for their reliability and high performance in serial communication applications.

Key Features

  • Integrated Charge Pump Circuitry: The device includes a built-in charge pump that requires only a single +5V supply while generating the RS-232 voltage levels needed for proper communication.
  • High Data Rate: It supports data rates up to 120kbps, making it suitable for high-speed data transmission.
  • Low Power Consumption: The MAX204CSE operates with low power requirements, which is ideal for power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: With ESD protection up to ±15kV, the device ensures reliability and durability in environments prone to static discharge.
  • Multiple Transceivers: It includes two drivers and two receivers, providing the necessary interface for full duplex communication.

Applications

The MAX204CSE is suitable for a wide range of applications, including:

  • Portable Computing
  • Low Power Modems
  • Interface Translation
  • Battery-Powered Serial Communication
  • Handheld Devices

Package and Temperature Range

The device is available in a 16-pin narrow SO package, which is compact and suitable for space-constrained applications. It operates over the extended commercial temperature range of 0°C to +70°C, ensuring consistent performance across various operating conditions.

Conclusion

With its combination of high-speed data transfer, low power operation, and integrated charge pump, the Maxim Integrated MAX204CSE is an excellent choice for designers looking to implement reliable serial communication in their products. Its robust ESD protection and wide temperature range make it a durable solution for both industrial and consumer applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5274 $59.6918
17+ $6.9970 $118.9490
26+ $6.7787 $176.2462
36+ $6.5592 $236.1312
46+ $6.3410 $291.6860
61+ $5.6849 $346.7789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess