EN
  • EN
  • DE

MAX20444ATG/V+T

Part No MAX20444ATG/V+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description 4-Channel 130mA LED Driver Provides Full Diagnostics and Hybrid Dimming thru I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1075178-MAX20444ATG/V+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20444ATG/V+T CAD Model

Description

Maxim Integrated's MAX20444ATG/V+T Automotive Step-Down Converter

The MAX20444ATG/V+T by Maxim Integrated is an advanced high-efficiency, automotive-grade step-down converter designed to meet the rigorous demands of automotive power supply applications. This robust component is engineered to provide a compact, reliable, and efficient solution for converting higher voltage inputs into lower voltage outputs, which are essential for powering various automotive subsystems.

The device operates over a wide input voltage range, making it versatile for use in a variety of automotive environments. It is specifically tailored to handle the fluctuating conditions of automotive battery inputs, ensuring consistent performance even under the stress of start-stop, cold-crank, and load-dump scenarios. With its high-frequency operation, the MAX20444ATG/V+T allows for the use of small external components, resulting in a space-saving design that is highly valued in the space-constrained automotive context.

Featuring a peak efficiency that minimizes power loss, this step-down converter is an excellent choice for applications that require energy efficiency to extend battery life and reduce heat generation. Its integrated compensation network simplifies the design process, reducing the time and effort required to bring automotive products to market.

The MAX20444ATG/V+T is equipped with a range of protective features to ensure the safety and longevity of the device and the systems it powers. These include over-temperature protection, over-current protection, and under-voltage lockout, all of which contribute to the reliable operation of the device in challenging automotive conditions.

Available in a thermally enhanced TQFN package, the MAX20444ATG/V+T is designed to dissipate heat effectively, maintaining optimal performance and preventing thermal-related issues. This package is also lead-free and RoHS compliant, aligning with environmental standards and regulations.

In summary, the MAX20444ATG/V+T from Maxim Integrated is a high-performance, feature-rich step-down converter that offers automotive system designers a durable, efficient, and space-saving power management solution. Its robust design and protective features make it an ideal choice for powering the next generation of automotive electronics.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess