EN
  • EN
  • DE

MAX203EPP

Part No MAX203EPP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V RS-232 Transceivers with 0.1uF External Capacitors | IC TXRX RS232 5V 20-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number MAX203
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212596-MAX203EPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX203EPP CAD Model

Description

The MAX203EPP from Maxim Integrated is a quintessential component for applications requiring reliable serial communication. This integrated circuit is designed to facilitate RS-232 communication in devices, providing an interface between a TTL or CMOS logic level serial port and the RS-232 standard. The MAX203EPP is particularly useful in situations where robust data transmission is required, such as industrial controls, point-of-sale systems, and telecommunications equipment.

Key Features

  • Integrated Charge Pump Circuitry: The device includes a built-in charge pump that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V power supply, eliminating the need for multiple power sources and simplifying the design.
  • Low Power Consumption: It operates with a low-power shutdown mode, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the MAX203EPP ensures swift and efficient data transfer, making it suitable for high-speed communication requirements.
  • Electrostatic Discharge (ESD) Protection: The device features ESD protection up to ±15kV, safeguarding the integrity of the data and the device itself against the damaging effects of static electricity.
  • Compact Packaging: The MAX203EPP comes in a 20-pin DIP (Dual In-line Package), which is well-suited for through-hole mounting techniques, providing robust physical connections in various applications.

Applications

The versatility of the MAX203EPP lends itself to a wide array of applications, including:

  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Data Communication Systems
  • Telecommunications Equipment
  • Networking Equipment
  • Peripheral Device Interfaces

With its combination of high-speed data transfer, low power requirements, and integrated charge pump, the MAX203EPP by Maxim Integrated stands out as a reliable and efficient solution for RS-232 communication. Its robust ESD protection and compact form factor further enhance its suitability for demanding environments and space-constrained applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8404 $59.0424
15+ $8.0743 $121.1145
23+ $7.8219 $179.9037
31+ $7.5696 $234.6576
40+ $7.3173 $292.6920
53+ $6.5603 $347.6959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess