EN
  • EN
  • DE

MAX203EEPP

Part No MAX203EEPP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 15kV ESD-Protected, +5V RS-232 Transceivers | IC TXRX RS232 5V 20-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number MAX203
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212594-MAX203EEPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX203EEPP CAD Model

Description

Maxim Integrated MAX203EEPP RS-232 Interface IC

The MAX203EEPP from Maxim Integrated is a robust RS-232 interface IC designed to meet the communication needs of applications requiring reliable serial data transmission. This integrated circuit is specifically engineered to facilitate the conversion between RS-232 signals and TTL/CMOS levels, making it an essential component for devices that communicate through serial ports.

Featuring a built-in charge pump circuit, the MAX203EEPP eliminates the need for external capacitors, which simplifies the design and reduces the overall footprint on the PCB. This charge pump allows the IC to generate the necessary RS-232 voltage levels from a single 5V supply, providing a cost-effective and space-saving solution for system designers.

The MAX203EEPP is equipped with two drivers and two receivers, offering full-duplex communication capabilities. This configuration ensures that the IC can handle simultaneous data transmission and reception, which is critical for high-performance serial communication applications. The device supports data rates up to 120kbps, making it suitable for a wide range of applications, including point-of-sale systems, industrial control, and data acquisition systems.

With its low-power shutdown mode, the MAX203EEPP conserves power when not in active use. This feature is particularly beneficial for battery-operated devices, where power efficiency is a priority. Additionally, the IC provides enhanced electrostatic discharge (ESD) protection for the RS-232 I/O pins, ensuring reliability and longevity in harsh environments.

The MAX203EEPP is available in a 20-pin DIP (Dual In-line Package) that is easy to integrate into existing designs. Its industry-standard pin configuration ensures compatibility with a wide range of microcontrollers and processors. Moreover, Maxim Integrated's commitment to quality means that this IC is manufactured to the highest standards, ensuring reliable performance for the lifetime of your product.

In summary, the MAX203EEPP from Maxim Integrated is a versatile and reliable RS-232 interface IC that offers a compact, power-efficient solution for serial data communication. With its integrated charge pump, full-duplex capability, and robust ESD protection, it provides a high level of performance and durability for a variety of applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8154 $59.1234
50+ $2.3100 $115.5000
78+ $2.2379 $174.5562
107+ $2.1656 $231.7192
138+ $2.0935 $288.9030
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess