EN
  • EN
  • DE

MAX203CWP+TG36

Part No MAX203CWP+TG36
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 20-SOIC
Win Source Part Number 123756-MAX203CWP+TG36
Ultra Librarian 3D Model Ultra Librarian MAX203CWP+TG36 CAD Model

Description

Maxim Integrated MAX203CWP+TG36 Overview

The MAX203CWP+TG36 from Maxim Integrated is a robust RS-232 transceiver chip designed to facilitate serial communication in demanding industrial and commercial applications. This integrated circuit is engineered to convert TTL/CMOS logic levels to RS-232 signal levels and vice versa, enabling devices to communicate through serial ports.

Key Features

  • Integrated Charge Pump Circuitry: The device includes a charge pump that generates RS-232 voltage levels from a single 5V supply, eliminating the need for additional ±12V power supplies, which simplifies the design and reduces the overall component count.
  • High Data Rate: Capable of supporting data rates up to 120 kbps, the MAX203CWP+TG36 ensures efficient and fast data transmission for time-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: With built-in ESD protection up to ±15kV, this transceiver provides enhanced durability and reliability, safeguarding the device against the potential damages from static electricity.
  • Low Power Shutdown: It features a low power shutdown mode that reduces the power consumption when the device is not in active use, making it ideal for power-sensitive applications.

Applications

The MAX203CWP+TG36 is suitable for a wide range of applications that require reliable RS-232 communication. It is commonly used in:

  • Point-of-Sale (POS) systems
  • Data acquisition systems
  • Industrial control and automation
  • Networking equipment
  • Peripheral device interfaces

Package and Quality

The device is offered in a 20-pin SOIC package with an extended temperature range of 0°C to +70°C, making it suitable for various operating environments. Maxim Integrated's commitment to quality ensures that the MAX203CWP+TG36 meets the stringent requirements for performance and reliability.

Conclusion

Overall, the Maxim Integrated MAX203CWP+TG36 RS-232 transceiver is a highly reliable, feature-rich solution for applications requiring standard serial communication. Its integrated features and protective measures make it a versatile choice for designers looking to implement RS-232 interfaces with minimal external components and enhanced protection against environmental factors.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess