EN
  • EN
  • DE

MAX202ECEP

Part No MAX202ECEP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702470-MAX202ECEP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX202ECEP CAD Model

Description

Product Overview: MAX202ECEP - Maxim Integrated

The MAX202ECEP is a robust, high-performance RS-232 transceiver from Maxim Integrated, designed to meet the demanding specifications of extended ESD protection. This device is ideal for applications that require reliable communication in harsh environments, making it a popular choice in industrial, telecom, and networking sectors.

Key Features

  • Enhanced ESD Protection: The MAX202ECEP is equipped with an ESD protection circuitry that exceeds IEC 1000-4-2 standards, offering ±15kV protection for both Human Body Model and ±15kV IEC 1000-4-2 Air Gap Discharge, ensuring the device's longevity and reliability.
  • Supply Voltage Range: It operates from a single 5V supply, making it compatible with a wide range of digital circuits and easy to integrate into existing designs.
  • Low-Power Shutdown: To conserve power, the MAX202ECEP features a low-power shutdown mode that reduces the supply current to a mere 1µA, making it suitable for battery-operated equipment.
  • Interoperable: This transceiver is capable of interfacing with TIA/EIA-232-F and V.28/V.24 communications interfaces, ensuring broad compatibility with standard serial communication protocols.
  • Integrated Capacitors: The MAX202ECEP includes 0.1µF charge pump capacitors, which minimizes the number of external components required and simplifies the overall design process.
  • Package Options: Available in a 16-pin DIP package, the MAX202ECEP offers a practical form factor for easy integration into a variety of circuit layouts.

Applications

The rugged design and ESD protection make the MAX202ECEP an excellent choice for applications in challenging environments, such as:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Network equipment
  • Peripheral devices

In summary, the MAX202ECEP transceiver from Maxim Integrated stands out for its exceptional ESD protection, low-power functionality, and ease of use. Whether for new designs or upgrades to existing systems, this transceiver ensures reliable data transmission even in the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess