The MAX2025LCWE from Maxim Integrated is a high-performance, fully integrated low-cost, low-power, single-chip downconverter for digital satellite receiver systems. This downconverter is designed to provide a complete solution for converting satellite signals in the 950MHz to 2150MHz frequency range down to an intermediate frequency (IF) suitable for demodulation and decoding.
Key Features
- Frequency Range: The device operates over a wide frequency range from 950MHz to 2150MHz, making it suitable for a variety of satellite communications applications.
- Low Noise Figure: The MAX2025LCWE boasts an excellent noise figure, which is critical for maintaining signal integrity and ensuring high-quality signal reception.
- Integrated LO Synthesizer: It includes an integrated local oscillator (LO) synthesizer, reducing the need for external components and simplifying the design of satellite receiver systems.
- High Linearity: The device offers high linearity, providing reliable performance even under demanding conditions and with strong interfering signals.
- Single Supply Voltage: It operates on a single supply voltage, simplifying power supply design and management within the overall system.
Applications
The MAX2025LCWE is ideal for use in digital satellite receivers, VSAT (Very Small Aperture Terminal) systems, and other related RF downconversion applications. Its integrated design and performance characteristics make it a go-to choice for engineers looking to build or upgrade satellite communication systems.
Package and Quality
Maxim Integrated packages the MAX2025LCWE in a compact, surface-mountable package, ensuring ease of integration into modern printed circuit board designs. The device is built to meet high-quality standards, providing reliability and performance consistency for critical communication infrastructure.
Support and Resources
Maxim Integrated provides extensive technical support and resources for the MAX2025LCWE, including datasheets, application notes, and design support to facilitate the development process and help engineers leverage the full capabilities of the downconverter in their designs.