EN
  • EN
  • DE

MAX2009E

Part No MAX2009E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702450-MAX2009E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2009E CAD Model

Description

Introducing the MAX2009E from Maxim Integrated

The MAX2009E from Maxim Integrated stands out as a versatile and high-performance solution designed to meet the demanding needs of advanced RF signal processing applications. This innovative product is engineered to deliver exceptional accuracy and reliability for a wide range of applications, including cellular base stations, wireless infrastructure, and broadband wireless systems.

Key Features

  • High Dynamic Range: The MAX2009E boasts an impressive dynamic range, making it suitable for processing signals with varying amplitude levels without compromising on accuracy or performance.
  • Low Distortion: With its low distortion characteristics, this device ensures the integrity of the signal is maintained, providing clear and precise outputs even in the most challenging environments.
  • Flexible Integration: Designed with integration in mind, the MAX2009E can be seamlessly incorporated into existing systems, thanks to its compact form factor and compatibility with a variety of digital interfaces.
  • Temperature Stability: The device operates reliably across a wide temperature range, ensuring consistent performance even under extreme conditions.
  • Power Efficiency: Maxim Integrated has optimized the MAX2009E for low power consumption, making it an ideal choice for power-sensitive applications where efficiency is paramount.

Applications

  • Cellular Base Stations
  • Wireless Infrastructure
  • Broadband Wireless Systems
  • RF Signal Processing

The MAX2009E is a testament to Maxim Integrated's commitment to providing high-quality, reliable components that push the boundaries of what's possible in the world of electronic design. Whether you're developing the next generation of wireless infrastructure or seeking to enhance the capabilities of existing RF systems, the MAX2009E offers the performance and features necessary to achieve outstanding results.

Maxim Integrated's dedication to innovation is evident in the MAX2009E's design, which reflects a deep understanding of the challenges faced by engineers and technicians in the field. By choosing the MAX2009E for your project, you're not just getting a component; you're gaining a competitive edge that will help set your applications apart in the marketplace.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1876 $50.3752
5+ $20.6667 $103.3335
8+ $20.0209 $160.1672
11+ $19.3750 $213.1250
14+ $18.7292 $262.2088
18+ $16.7917 $302.2506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess