EN
  • EN
  • DE

MAX20031ATMCVT

Part No MAX20031ATMCVT
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075147-MAX20031ATMCVT
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20031ATMCVT CAD Model

Description

Maxim Integrated's MAX20031ATMCVT: Automotive Step-Down Converter

The MAX20031ATMCVT from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver efficient power management for vehicular applications. This advanced integrated circuit (IC) is engineered to meet the stringent requirements of automotive systems, offering reliability and robustness for a wide range of in-vehicle electronics.

At the heart of the MAX20031ATMCVT is a synchronous buck converter with an input voltage range of 3.5V to 36V, making it suitable for handling standard automotive battery voltages. This flexibility ensures that the device can operate reliably under various conditions, including cold crank and load dump scenarios. The IC provides an adjustable output voltage from 1V to 10V, enabling designers to tailor the power supply to specific needs of the target application.

One of the key features of the MAX20031ATMCVT is its high efficiency, which helps reduce the thermal footprint and energy consumption in automotive systems. This is particularly important in modern vehicles where power efficiency and management are critical for overall performance and battery life. Additionally, the device supports a switching frequency range from 400kHz to 2.2MHz, which can be synchronized to an external clock, allowing for design flexibility and optimization of component size and efficiency.

The MAX20031ATMCVT is also equipped with a range of protection features to ensure the safety and durability of automotive electronics. These include overcurrent protection, overvoltage protection, thermal shutdown, and a cycle-by-cycle current limit. These protective measures guard the system against potential damage from electrical anomalies, contributing to the longevity and reliability of the end product.

Designed with a compact thermally enhanced TQFN package, the MAX20031ATMCVT minimizes the space required on the PCB, an essential aspect for space-constrained automotive environments. The device is fully AEC-Q100 qualified, ensuring it meets the automotive industry's high-reliability standards.

Overall, the MAX20031ATMCVT from Maxim Integrated is an exemplary solution for automotive power supply design, delivering performance, efficiency, and reliability in a compact form factor. It is an ideal choice for powering advanced driver-assistance systems (ADAS), infotainment systems, and other automotive applications where stable and efficient power is paramount.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess