EN
  • EN
  • DE

MAX20024DGXXC/V+T

Part No MAX20024DGXXC/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE MULTI CHANNEL PMIC FO / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX20024
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 702433-MAX20024DGXXC/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20024DGXXC/V+T CAD Model

Description

The MAX20024DGXXC/V+T from Maxim Integrated is a state-of-the-art automotive power management integrated circuit (IC), designed to provide robust power solutions for modern vehicle applications. This advanced IC is engineered to meet the stringent requirements of the automotive industry, offering high reliability and performance for a wide range of automotive systems.

Key Features:

  • High Integration: The MAX20024DGXXC/V+T integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system designers.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating the varying electrical conditions typical in automotive environments.
  • Thermal Management: With built-in thermal protection features, the device ensures reliable operation under varying temperature conditions, which is crucial for automotive applications.
  • High Efficiency: The power management IC is designed for high efficiency, which helps in reducing power loss and improving the overall energy management within the vehicle.

Applications:

The MAX20024DGXXC/V+T is ideal for a variety of automotive applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Body Control Modules
  • Automotive Lighting Systems
  • Powertrain and Engine Control Units (ECUs)

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the MAX20024DGXXC/V+T is no exception. It is built to meet the rigorous standards of the automotive industry, including extended temperature ranges and long-term reliability. This IC is designed to withstand the harsh conditions of automotive applications, ensuring consistent performance and durability.

Package and Availability:

The MAX20024DGXXC/V+T comes in a compact, automotive-grade package that is suitable for space-constrained applications. It is available for order and can be sourced through Maxim Integrated's distribution channels.

For engineers and designers seeking a reliable power management solution for their next automotive project, the MAX20024DGXXC/V+T offers an excellent balance of performance, integration, and efficiency, backed by Maxim Integrated's reputation for quality.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess