Product Overview: ADG1604BRUZ from Analog Devices Inc.
The ADG1604BRUZ is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This device features four single-pole/single-throw (SPST) switches, making it an ideal solution for a variety of data acquisition and signal routing applications where low on-resistance, low crosstalk, and high switching speed are paramount.
Key Features
- Low On-Resistance: The ADG1604BRUZ boasts an exceptionally low on-resistance (typically 4.5 ohms), which remains flat over the full signal range, ensuring minimal signal distortion and power loss.
- Single Supply Operation: Designed for single supply operation ranging from +1.8 V to +5.5 V, this versatile multiplexer is suitable for battery-powered and portable devices due to its power efficiency.
- High Switching Speed: With a tON of 30 ns and a tOFF of 20 ns, the ADG1604BRUZ provides rapid switching, beneficial for applications requiring fast signal routing.
- Low Crosstalk and Charge Injection: The device features excellent isolation between channels and minimal charge injection, making it a reliable choice for precision applications.
- Extended Temperature Range: The ADG1604BRUZ operates over an extended industrial temperature range of -40°C to +125°C, catering to a wide array of environmental conditions.
Applications
The ADG1604BRUZ is suitable for multiple applications including, but not limited to:
- Data acquisition systems
- Communication systems
- Audio and video signal routing
- Relay replacement
- Battery-powered systems
- Sample-and-hold systems
Product Specifications
Part Number
ADG1604BRUZ
Manufacturer
Analog Devices Inc.
Switch Configuration
4 x SPST
On-Resistance (Max)
6 ohms
Supply Voltage
+1.8 V to +5.5 V
Operating Temperature
-40°C to +125°C
Package/Case
TSSOP-14
With its robust design and high-quality performance, the ADG1604BRUZ from Analog Devices Inc. stands out as a top choice for engineers and designers looking for a reliable analog multiplexer.