EN
  • EN
  • DE

MAX20024CGXXB/V+T

Part No MAX20024CGXXB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description AUTO PMIC FOR PROCESSORS / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX20024
Standard Package 2,500 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 982121-MAX20024CGXXB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20024CGXXB/V+T CAD Model

Description

The MAX20024CGXXB/V+T from Maxim Integrated is a state-of-the-art automotive power management integrated circuit (IC) designed to meet the rigorous demands of modern vehicle electronics. This advanced component is specifically tailored to provide reliable and efficient power distribution within automotive applications, ensuring the seamless operation of various electronic systems in vehicles.

Key Features:

  • High Integration: The MAX20024CGXXB/V+T integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system engineers.
  • Robust Performance: Engineered to withstand the harsh conditions of the automotive environment, this IC offers excellent thermal performance and is designed to operate over a wide temperature range, making it suitable for use in various climates and under different loads.
  • Power Efficiency: With its focus on power efficiency, the MAX20024CGXXB/V+T helps to reduce the overall energy consumption of the vehicle's electronic systems, contributing to longer battery life and improved fuel economy.
  • Advanced Protection Features: The device includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the safety and longevity of the electronic systems it powers.
  • Automotive Qualifications: The IC is fully qualified for automotive applications, meeting the stringent standards set by the industry, including AEC-Q100 certification.

Applications:

The MAX20024CGXXB/V+T is ideal for a variety of applications within the automotive sector, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Body Control Modules
  • Powertrain Systems

Technical Specifications:

The technical specifications of the MAX20024CGXXB/V+T include:

  • Supply Voltage Range: Optimized for automotive systems
  • Operating Temperature Range: Suitable for extreme automotive environments
  • Package: Compact and robust packaging suitable for automotive applications

In conclusion, the Maxim Integrated MAX20024CGXXB/V+T is a highly integrated and efficient solution for power management in automotive electronics, offering the reliability and performance required by today's sophisticated vehicles.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,955 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess