EN
  • EN
  • DE

ADUC7028BBCZ62-RL

Part No ADUC7028BBCZ62-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 62KB FLASH 64CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 44MHz
Number of I/O 30
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Data RAM Size 2K x 32
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 8x12b, D/A 4x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-CSPBGA (6x6)
Win Source Part Number 132863-ADUC7028BBCZ62-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7028BBCZ62-RL CAD Model

Description

Product Overview: ADUC7028BBCZ62-RL from Analog Devices Inc.

The ADUC7028BBCZ62-RL is a highly integrated microcontroller from Analog Devices Inc., renowned for its precision analog microcontrollers. This product is designed to offer a perfect blend of analog and digital functionality, making it an ideal choice for a wide range of applications, including industrial control systems, smart sensors, and precision instrumentation.

At the heart of the ADUC7028BBCZ62-RL is a 32-bit ARM7TDMI MCU core that ensures efficient processing and control capabilities. The device operates at a maximum frequency of 41.78 MHz, providing the computational power necessary for complex algorithms and control processes. This microcontroller also comes with 62KB of on-chip flash memory and 8KB of SRAM, offering ample space for program storage and data handling.

One of the standout features of the ADUC7028BBCZ62-RL is its comprehensive set of precision analog peripherals. It includes a 12-bit multi-channel ADC with a throughput rate of up to 1 MSPS, allowing for high-speed and accurate data acquisition. The device also features a 12-bit DAC, a temperature sensor, and a range of other analog components that provide exceptional performance in measurement and control tasks.

For connectivity and communication, the ADUC7028BBCZ62-RL is equipped with a variety of interfaces. These include UART, I²C, SPI, and USB interfaces, enabling seamless integration with other components and systems. Additionally, the microcontroller supports multiple general-purpose I/O pins, further enhancing its versatility.

The ADUC7028BBCZ62-RL operates within an extended temperature range of -40°C to +125°C, making it suitable for use in harsh environments. Its robust design and reliable performance are encapsulated in a 64-LFCSP (7x7) package, which is optimized for space-constrained applications.

In summary, the ADUC7028BBCZ62-RL from Analog Devices Inc. is a powerful and flexible microcontroller solution that provides an optimal balance of analog precision and digital processing. Whether used in industrial automation, sensor interfacing, or advanced control systems, this product delivers the performance and adaptability required for today's demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6114 $67.8342
7+ $18.5529 $129.8703
10+ $17.9732 $179.7320
14+ $17.3934 $243.5076
18+ $16.8136 $302.6448
23+ $15.0743 $346.7089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,853 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess