EN
  • EN
  • DE

MAX20024AGXXG/V+

Part No MAX20024AGXXG/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PWR MGMT IC FOR PROCESSORS / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Active
Base Product Number MAX20024
Standard Package 336 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 702428-MAX20024AGXXG/V+
Ultra Librarian 3D Model Ultra Librarian MAX20024AGXXG/V+ CAD Model

Description

The MAX20024AGXXG/V+ from Maxim Integrated is a state-of-the-art automotive power management integrated circuit (IC) designed to meet the rigorous demands of modern vehicle electronic systems. This highly integrated solution is ideal for applications requiring efficient power distribution, robust communication interfaces, and stringent safety standards.

At the heart of this IC lies advanced power management technology that ensures reliable operation even under the harsh conditions typical of automotive environments. The MAX20024AGXXG/V+ features multiple output channels, each carefully regulated to provide stable voltages to a variety of electronic components, from microcontrollers and sensors to advanced driver-assistance systems (ADAS) and infotainment units.

The device's wide input voltage range allows it to operate seamlessly with the vehicle's electrical system, accommodating fluctuations and transients without compromising performance. Furthermore, the MAX20024AGXXG/V+ includes built-in safety features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the overall reliability and longevity of the system it powers.

Designed with an emphasis on ease of integration, the MAX20024AGXXG/V+ comes in a compact package that simplifies board layout and saves valuable space. Its footprint is optimized for automotive applications where space is at a premium, yet performance and reliability cannot be compromised. Additionally, the device is fully AEC-Q100 qualified, ensuring compliance with the highest automotive quality standards.

Maxim Integrated's commitment to innovation is evident in the MAX20024AGXXG/V+ with its advanced features, robust design, and meticulous attention to detail. This power management IC is an essential component for automotive manufacturers and suppliers looking to enhance the efficiency and safety of their electronic systems. By choosing the MAX20024AGXXG/V+, designers can be confident they are implementing a power management solution that stands up to the challenges of the road and the expectations of drivers.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess