EN
  • EN
  • DE

CISCO MR34-HW - Meraki MR34 Cloud Managed AP.

Part No CISCO MR34-HW - Meraki MR34 Cloud Managed AP.
Manufacturer CISCO
Catalog Access Point
Description Cisco Meraki MR34 Cloud Managed AP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1385220-CISCO MR34-HW - Meraki MR34 Cloud Managed AP.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MR34-HW - Meraki MR34 Cloud Managed AP. CAD Model

Description

The CISCO MR34-HW is a premier cloud-managed wireless access point that delivers high-performance 802.11ac Wi-Fi connectivity for enterprise environments. Its cloud management feature allows for effortless network scaling, real-time monitoring, and seamless firmware updates, ensuring the network remains secure and up-to-date. The MR34-HW supports advanced capabilities such as traffic shaping, secure guest access, and application-based firewall services, making it a versatile solution for a broad spectrum of wireless networking requirements. Designed for high-density settings, it provides exceptional capacity and coverage, catering to the demands of busy office spaces, schools, and retail locations. The intuitive Meraki dashboard significantly reduces the complexity of wireless network management, empowering organizations to create powerful, yet straightforward networking experiences for their users.

You May Also Be Interested in

HP
Aruba Aruba Instant IAP-105
Need more? Email Us
HP
Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP
Need more? Email Us
HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
CISCO
Cisco Catalyst 9120AX Series
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-215
Need more? Email Us
HP
HPE 205 INSTANT DUAL RADIO 802.11AC
Need more? Email Us
HP
ARUBA IAP-103 INSTANT WIRELESS AP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess