EN
  • EN
  • DE

MAX19985AETX+

Part No MAX19985AETX+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 700MHZ-1GHZ DWN 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features RF Mixer IC Cellular, EDGE, GSM, iDEN, WCDMA Down Converter 700MHz ~ 1GHz 36-TQFN (6x6)
Manufacturer Maxim Integrated
Package Tube
Mounting Surface Mount
Package 36-WFQFN Exposed Pad
Case / Package 36-TQFN (6x6)
Family Name MAX19985
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881290-MAX19985AETX+
Ultra Librarian 3D Model Ultra Librarian MAX19985AETX+ CAD Model

Description

The MAX19985AETX+ from Maxim Integrated is a high-performance, dual, RF to IF downconversion mixer designed for diverse wireless applications. This advanced component is engineered to operate over a broad frequency range, making it an ideal choice for systems requiring high linearity, low noise figure, and a wide dynamic range.

Key Features

  • Frequency Range: The device supports an RF frequency range from 1700MHz to 2200MHz, making it suitable for various applications such as LTE, WCDMA, and other wireless communication systems.
  • Integrated LO Switch: It includes an integrated local oscillator (LO) switch, which simplifies the design and reduces the component count in complex systems.
  • High Linearity: With an input IP3 of 24.5dBm, the MAX19985AETX+ provides excellent linearity, ensuring signal integrity and reducing distortion in communication systems.
  • Low Noise Figure: A low noise figure of 9.7dB contributes to the device's ability to maintain signal clarity and strength, enhancing overall system performance.
  • Lead(Pb)-Free, RoHS Compliant: The device is environmentally friendly, complying with RoHS standards and being lead-free, which makes it suitable for use in global markets.

Applications

The MAX19985AETX+ is versatile and can be used in a variety of applications, including but not limited to:

  • Base Station Transceivers
  • Point-to-Point Radios
  • Wireless Local Loop
  • MMDS and LMDS Systems

Package and Quality

Encased in a compact, 36-pin thin QFN-EP (6mm x 6mm) package, the MAX19985AETX+ is designed for space-conscious applications. Maxim Integrated ensures the highest quality and reliability, providing customers with a robust and dependable solution for their RF downconversion needs.

To learn more about the MAX19985AETX+ and other innovative solutions from Maxim Integrated, visit the official website or contact a representative.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4548 $56.9096
5+ $23.3476 $116.7380
7+ $22.6180 $158.3260
10+ $21.8884 $218.8840
12+ $21.1587 $253.9044
16+ $18.9699 $303.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess