EN
  • EN
  • DE

MAX1979ETM+

Part No MAX1979ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CNTRLR INT TEMP 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Thermoelectric Cooler
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFN (7x7)
Win Source Part Number 037753-MAX1979ETM+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1979ETM+ CAD Model

Description

MAX1979ETM+ Precision Temperature Controller

The MAX1979ETM+ is an advanced precision temperature controller designed and manufactured by Maxim Integrated, a leader in the development of integrated circuits for the analog and mixed-signal markets. This high-performance device is tailored to meet the stringent requirements of temperature regulation in sophisticated electronic systems, ensuring optimal performance and reliability.

At the heart of the MAX1979ETM+ is its ability to provide precise, pinpoint temperature control. It achieves this through a PWM (Pulse Width Modulation) based system that can adjust the cooling power delivered to a Peltier thermoelectric cooler (TEC) or a resistive heater. This allows the MAX1979ETM+ to maintain a target temperature with minimal deviation, which is critical in applications where temperature stability is paramount.

The device is housed in a compact, 48-pin thin QFN (Quad Flat No-leads) package, designed to save valuable board space while still offering robust functionality. With an operating voltage range of 3V to 5.5V, it fits seamlessly into a variety of power environments, making it a versatile choice for many applications.

Key features of the MAX1979ETM+ include its integrated bidirectional H-bridge, which allows for automatic transitioning between heating and cooling modes without the need for external hardware. This simplifies the design and reduces the overall component count. Additionally, the controller offers fault protection mechanisms, such as undervoltage lockout, overcurrent protection, and thermal shutdown, to safeguard the system against abnormal operating conditions.

Applications for the MAX1979ETM+ are diverse and include laser diode cooling, CCD cooling, optical transceivers, and medical equipment where precise temperature control is crucial for performance. The device's interface is user-friendly, allowing for easy integration into existing systems, and it supports both analog and digital control inputs, providing flexibility in control strategies.

Overall, the MAX1979ETM+ represents a state-of-the-art solution for temperature management in high-performance electronic systems, offering the precision, reliability, and flexibility required by today's demanding applications.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess