Product Overview: BZX84-22V Zener Diode
The BZX84-22V is a high-performance Zener diode from NXP Semiconductors, renowned for its precision voltage regulation and reliability. This semiconductor device is designed to operate as a voltage regulator in a variety of electronic circuits, offering a nominal Zener voltage of 22V. Its small package and low power dissipation make it an excellent choice for miniaturized applications.
Key Features
- Zener Voltage: The BZX84-22V provides a Zener voltage of 22V, making it suitable for a range of voltage regulation tasks within its specified tolerance.
- Power Dissipation: With a total power dissipation of 250mW, this Zener diode is capable of handling moderate levels of power, suitable for various electronic applications.
- Package: Encased in a small SOT-23 surface-mount package, the BZX84-22V is designed for compact circuit designs, enabling high-density board layouts.
- Operating Temperature Range: The device can operate over a wide temperature range, typically from -55°C to +150°C, ensuring stability and performance under varying environmental conditions.
- Regulation: The BZX84-22V exhibits excellent regulation characteristics, maintaining a stable voltage over a range of currents once the reverse current exceeds the specified knee current.
Applications
The versatility of the BZX84-22V allows it to be used in numerous applications where voltage stabilization is crucial. Common applications include:
- Power supply circuits
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZX84-22V Zener diode is manufactured with stringent quality control processes, ensuring that it meets the reliability standards expected from a leading semiconductor provider. This component is suitable for use in commercial, industrial, and even harsh environmental conditions.
With its precise voltage regulation and robust design, the BZX84-22V from NXP is an excellent choice for engineers and designers looking to incorporate a reliable voltage reference or protective element into their electronic designs.