EN
  • EN
  • DE

MAX1976EZT110

Part No MAX1976EZT110
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702381-MAX1976EZT110
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1976EZT110 CAD Model

Description

Maxim Integrated MAX1976EZT110 Low-Dropout Linear Regulator

The MAX1976EZT110 from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output of 1.1V with an impressive accuracy of ±1%. This precision voltage regulator is ideal for powering sensitive analog and digital circuits that require a stable and clean power supply.

With its ability to source up to 500mA of output current, the MAX1976EZT110 is a versatile choice for a wide range of applications, including portable devices, wireless communication equipment, and embedded systems. The component's low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal, making it an excellent choice for battery-powered applications where maximizing battery life is crucial.

The MAX1976EZT110 boasts several key features that enhance its performance and reliability. It has a fast transient response, which helps maintain output voltage stability during rapid load changes. This characteristic is particularly important for maintaining the performance of high-speed microprocessors and other sensitive components that may experience quick variations in power demand.

Safety and protection are also at the forefront of the MAX1976EZT110's design. The device includes over-temperature and short-circuit protection, ensuring that it operates within safe parameters and protects your circuitry from potential damage. Additionally, the regulator offers a low quiescent current, further reducing power consumption when the device is in standby mode.

The MAX1976EZT110 comes in a compact, thermally-efficient SOT-23 package, making it suitable for space-constrained applications. Its small footprint and low profile allow it to be easily integrated into a variety of designs without adding unnecessary bulk or weight.

In summary, the Maxim Integrated MAX1976EZT110 is a reliable and efficient solution for applications requiring a stable 1.1V power supply. Its precision, low dropout voltage, and robust protection features make it an excellent choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess