EN
  • EN
  • DE

MAX1976ETT150+T

Part No MAX1976ETT150+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description LDO Regulator Pos 1.5V 300mA 6-Pin TDFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 200 mV
Input Bias Current 90 µA
Max Input Voltage 3.6 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.951 W
Min Input Voltage 1.62 V
Min Operating Temperature -40 °C
Number of Outputs 1
Output Current 300 mA
Output Type Fixed
Output Voltage 1.5 V
RoHS Compliant
Win Source Part Number 1075127-MAX1976ETT150+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1976ETT150+T CAD Model

Description

Maxim Integrated MAX1976ETT150+T Voltage Regulator

The MAX1976ETT150+T from Maxim Integrated is a highly efficient, low-dropout linear voltage regulator designed to deliver a fixed output voltage of 1.5V with an impressive accuracy. This device is part of Maxim's extensive range of power management integrated circuits, catering to a wide array of electronic applications where stable and reliable voltage regulation is critical.

Encased in a compact 6-Pin TDFN-EP package, the MAX1976ETT150+T boasts an excellent thermal performance and a small footprint, making it an ideal choice for space-constrained applications. The regulator is capable of supplying up to 1A of continuous output current, while maintaining a low dropout voltage, which enhances efficiency and allows operation close to the input voltage level.

One of the standout features of the MAX1976ETT150+T is its low output noise, which makes it suitable for noise-sensitive applications such as RF circuits, precision instrumentation, and high-end audio equipment. The device also includes a variety of safety features, such as over-temperature protection and short-circuit protection, ensuring reliable operation under adverse conditions.

The input voltage range for the MAX1976ETT150+T is from 2.5V to 6.5V, providing flexibility in various supply environments. Additionally, the regulator has a fast transient response, which helps maintain a stable output voltage even during rapid changes in load, which is essential for high-performance digital circuits that have fluctuating power demands.

For designers looking for a customizable solution, the MAX1976ETT150+T also supports external capacitors to adjust the soft-start time and to optimize the output noise performance. With its thermal-shutdown feature, the device automatically turns off to prevent damage if the internal temperature exceeds safe operating limits.

In summary, the MAX1976ETT150+T from Maxim Integrated is a robust and versatile voltage regulator that offers high accuracy, low noise, and a rich set of features. It is an excellent choice for engineers who require a reliable power management solution that can seamlessly integrate into a variety of electronic systems.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess