EN
  • EN
  • DE

MAX196AEWI+

Part No MAX196AEWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 100K 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 6
Resolution (Bits) 12 b
Sampling Rate (Per Second) 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series MAX196
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812427-MAX196AEWI+
Ultra Librarian 3D Model Ultra Librarian MAX196AEWI+ CAD Model

Description

Product Overview: MAX196AEWI+ from Maxim Integrated

The MAX196AEWI+ is a high-performance, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision data conversion in a compact package. This ADC is part of Maxim’s renowned data converter line, known for its reliability and accuracy in processing analog signals. With its advanced features, the MAX196AEWI+ is ideal for a wide range of applications, including industrial control systems, medical instruments, and scientific measurement devices.

Key Features

  • High Resolution: The MAX196AEWI+ offers a 16-bit resolution, ensuring high-precision readings for critical applications.
  • Sampling Rate: It features a fast sampling rate, capable of converting analog inputs to digital outputs efficiently, making it suitable for real-time data processing.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a minimal power requirement, which is crucial for battery-operated devices.
  • Multiple Input Channels: It supports multiple input channels, providing flexibility to interface with various sensors and input sources.
  • Software Programmable: The device offers software programmable features, allowing customization for specific application needs.
  • Integrated Reference: An integrated reference voltage simplifies the design and reduces the need for external components.
  • Temperature Range: The MAX196AEWI+ is designed to operate over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: It comes in a wide SO package, which is suitable for surface-mount technology (SMT) and is designed to save space on printed circuit boards (PCBs).

Applications

The MAX196AEWI+ is versatile and can be utilized in numerous applications where precision data conversion is paramount. Its robust design and high accuracy make it an excellent choice for:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical monitoring and diagnostic equipment
  • Scientific and laboratory instruments
  • Portable instrumentation

With its combination of performance, efficiency, and flexibility, the MAX196AEWI+ from Maxim Integrated stands out as a superior ADC solution for professionals seeking to enhance their electronic designs with accurate and reliable data conversion capabilities.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess